XP Power ECS45 Series DC Power Supply ECS45US12

Description
• 45 Watts • Very Small 3" x 2" x 0.95" Package • Green Mode, <0.5 WStandby Power • 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet
Description
• 45 Watts • Very Small 3" x 2" x 0.95" Package • Green Mode, <0.5 WStandby Power • 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS45 Series DC Power Supply - ECS45US12 - XP Power
Sunnyvale, CA, USA
ECS45 Series DC Power Supply
ECS45US12
ECS45 Series DC Power Supply ECS45US12
• 45 Watts • Very Small 3" x 2" x 0.95" Package • Green Mode, <0.5 WStandby Power • 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty

• 45 Watts
• Very Small 3" x 2" x 0.95" Package
• Green Mode, <0.5 WStandby Power
• 45 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1287-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1287-ND
AC DC Converters 1470-1287-ND
Open Frame AC DC Converters 1 Output 12V 3.75A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 3.75A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3.75A; Power Supply Approvals Xp Power - 78R4555 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.75A; Power Supply Approvals Xp Power
78R4555
Power Supply, Ac-Dc, 12V, 3.75A; Power Supply Approvals Xp Power 78R4555
POWER SUPPLY, AC-DC, 12V, 3.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):45W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):45W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS45US12 1470-1287-ND 78R4555
Product Name ECS45 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, 12V, 3.75A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products