XP Power ECS45 Series DC Power Supply ECS45US05

Description
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II
Request a Quote
Description
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC/DC Open Frame Power Supply from XP Power, part number 78R4554, is designed for medical applications with a fixed input voltage range of 80 to 264 VAC and a maximum output power of 30 W. It provides a regulated output voltage of 5 V and can deliver up to 6 A of current. The power supply is RoHS compliant and features a compact design, measuring 2" x 3" x 0.95". It operates efficiently with a power factor compliant with EN61000-3-2, class A, and has low no-load input power consumption of less than 0.3 W. The unit is convection cooled and can operate in ambient temperatures ranging from -20 °C to +70 °C, with derating above 50 °C. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation in various conditions. The power supply is suitable for Class I and Class II installations and meets multiple safety and EMC standards, making it a viable option for engineers seeking a dependable power solution for medical devices.

Datasheet Summary
Powered by GS/AI

The AC/DC Open Frame Power Supply from XP Power, part number 78R4554, is designed for medical applications with a fixed input voltage range of 80 to 264 VAC and a maximum output power of 30 W. It provides a regulated output voltage of 5 V and can deliver up to 6 A of current. The power supply is RoHS compliant and features a compact design, measuring 2" x 3" x 0.95". It operates efficiently with a power factor compliant with EN61000-3-2, class A, and has low no-load input power consumption of less than 0.3 W. The unit is convection cooled and can operate in ambient temperatures ranging from -20 °C to +70 °C, with derating above 50 °C. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation in various conditions. The power supply is suitable for Class I and Class II installations and meets multiple safety and EMC standards, making it a viable option for engineers seeking a dependable power solution for medical devices.

Suppliers

Company
Product
Description
Supplier Links
ECS45 Series DC Power Supply - ECS45US05 - XP Power
Sunnyvale, CA, USA
ECS45 Series DC Power Supply
ECS45US05
ECS45 Series DC Power Supply ECS45US05
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II

• 25 & 45 Watts
• Very Small 3” x 2” x 0.95” Package
• <0.3 W Standby Power
• 25 & 45 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty


EMC and Safety
Low Voltage PSU EMCEN61204-3, high severity level as below
EmissionsEN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25
Harmonic CurrentsEN61000-3-2, class A
Voltage FlickerEN61000-3-3
Radiated ImmunityEN61000-4-3, level 3 Perf Criteria A
EFT/BurstEN61000-4-4, level 3 Perf Criteria A
SurgeEN61000-4-5, installation class 3 Perf Criteria A
Conducted ImmunityEN61000-4-6, level 3 Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation.
Safety ApprovalsEC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1
Equipment Protection ClassClass I and Class II
Supplier's Site Datasheet
AC DC Converters - 1470-1286-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1286-ND
AC DC Converters 1470-1286-ND
Open Frame AC DC Converters 1 Output 5V 6A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 6A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power - 67R9474 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power
67R9474
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power 67R9474
POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 30 W, 5 V, 6 A Rohs Compliant Xp Power - 78R4554 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 30 W, 5 V, 6 A Rohs Compliant Xp Power
78R4554
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 30 W, 5 V, 6 A Rohs Compliant Xp Power 78R4554
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 30 W, 5 V, 6 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 30 W, 5 V, 6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECS45US05 1470-1286-ND 67R9474 78R4554
Product Name ECS45 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 30 W, 5 V, 6 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
DC Power Supply - XT120-0.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details