XP Power ECS25 Series DC Power Supply ECS25US24

Description
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II
Request a Quote Datasheet
Description
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS25 Series DC Power Supply - ECS25US24 - XP Power
Sunnyvale, CA, USA
ECS25 Series DC Power Supply
ECS25US24
ECS25 Series DC Power Supply ECS25US24
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II

• 25 & 45 Watts
• Very Small 3” x 2” x 0.95” Package
• <0.3 W Standby Power
• 25 & 45 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty


EMC and Safety
Low Voltage PSU EMCEN61204-3, high severity level as below
EmissionsEN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25
Harmonic CurrentsEN61000-3-2, class A
Voltage FlickerEN61000-3-3
Radiated ImmunityEN61000-4-3, level 3 Perf Criteria A
EFT/BurstEN61000-4-4, level 3 Perf Criteria A
SurgeEN61000-4-5, installation class 3 Perf Criteria A
Conducted ImmunityEN61000-4-6, level 3 Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation.
Safety ApprovalsEC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1
Equipment Protection ClassClass I and Class II
Supplier's Site Datasheet
AC DC Converters - 1470-1284-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1284-ND
AC DC Converters 1470-1284-ND
Open Frame AC DC Converters 1 Output 24V 1.04A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 1.04A 80 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 24 V, 1.04 A Rohs Compliant Xp Power - 78R4552 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 24 V, 1.04 A Rohs Compliant Xp Power
78R4552
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 24 V, 1.04 A Rohs Compliant Xp Power 78R4552
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 24 V, 1.04 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 24 V, 1.04 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS25US24 1470-1284-ND 78R4552
Product Name ECS25 Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 24 V, 1.04 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details