XP Power ECS25 Series DC Power Supply ECS25US15

Description
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II
Request a Quote Datasheet
Description
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS25 Series DC Power Supply - ECS25US15 - XP Power
Sunnyvale, CA, USA
ECS25 Series DC Power Supply
ECS25US15
ECS25 Series DC Power Supply ECS25US15
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II

• 25 & 45 Watts
• Very Small 3” x 2” x 0.95” Package
• <0.3 W Standby Power
• 25 & 45 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty


EMC and Safety
Low Voltage PSU EMCEN61204-3, high severity level as below
EmissionsEN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25
Harmonic CurrentsEN61000-3-2, class A
Voltage FlickerEN61000-3-3
Radiated ImmunityEN61000-4-3, level 3 Perf Criteria A
EFT/BurstEN61000-4-4, level 3 Perf Criteria A
SurgeEN61000-4-5, installation class 3 Perf Criteria A
Conducted ImmunityEN61000-4-6, level 3 Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation.
Safety ApprovalsEC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1
Equipment Protection ClassClass I and Class II
Supplier's Site Datasheet
AC DC Converters - 1470-1283-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1283-ND
AC DC Converters 1470-1283-ND
Open Frame AC DC Converters 1 Output 15V 1.67A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 1.67A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 1.67A; Power Supply Approvals Xp Power - 67R9471 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 1.67A; Power Supply Approvals Xp Power
67R9471
Power Supply, Ac-Dc, Medical, 15V, 1.67A; Power Supply Approvals Xp Power 67R9471
POWER SUPPLY, AC-DC, MEDICAL, 15V, 1.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:80V AC to 264V AC; Height:24.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 1.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:80V AC to 264V AC; Height:24.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS25US15 1470-1283-ND 67R9471
Product Name ECS25 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 1.67A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details