XP Power AC DC Converters ECS130US48

Description
Open Frame AC DC Converters 1 Output 48V 2.7A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 2.7A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1280-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1280-ND
AC DC Converters 1470-1280-ND
Open Frame AC DC Converters 1 Output 48V 2.7A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 2.7A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 2.7A; Power Supply Approvals Xp Power - 19X6869 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 2.7A; Power Supply Approvals Xp Power
19X6869
Power Supply, Ac-Dc, Medical, 48V, 2.7A; Power Supply Approvals Xp Power 19X6869
POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:2.7A; Output Power Max:130W RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:2.7A; Output Power Max:130W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1280-ND 19X6869
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 2.7A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 114092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
Number of Outputs 3 #
View Details