XP Power AC DC Converters ECS130US28

Description
Open Frame AC DC Converters 1 Output 28V 4.7A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 28V 4.7A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECS130US28-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECS130US28-ND
AC DC Converters ECS130US28-ND
Open Frame AC DC Converters 1 Output 28V 4.7A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 4.7A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 28V, 4.7A; Power Supply Approvals Xp Power - 19X6868 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 28V, 4.7A; Power Supply Approvals Xp Power
19X6868
Power Supply, Ac-Dc, Medical, 28V, 4.7A; Power Supply Approvals Xp Power 19X6868
POWER SUPPLY, AC-DC, MEDICAL, 28V, 4.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:28V; Output Current - Output 1:4.7A; Output Power Max:130W RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 28V, 4.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:28V; Output Current - Output 1:4.7A; Output Power Max:130W RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 28 V, 4.7 A Rohs Compliant Xp Power - 20X0073 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 28 V, 4.7 A Rohs Compliant Xp Power
20X0073
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 28 V, 4.7 A Rohs Compliant Xp Power 20X0073
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 28 V, 4.7 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 28 V, 4.7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS130US28-ND 19X6868 20X0073
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 28V, 4.7A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 28 V, 4.7 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details