XP Power AC DC Converters ECS130US24

Description
Open Frame AC DC Converters 1 Output 24V 5.4A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 5.4A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1279-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1279-ND
AC DC Converters 1470-1279-ND
Open Frame AC DC Converters 1 Output 24V 5.4A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 5.4A 80 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 24 V, 5.4 A Rohs Compliant Xp Power - 20X0072 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 24 V, 5.4 A Rohs Compliant Xp Power
20X0072
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 24 V, 5.4 A Rohs Compliant Xp Power 20X0072
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 24 V, 5.4 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 24 V, 5.4 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 24V, 5.4A; Power Supply Approvals Xp Power - 19X6867 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 5.4A; Power Supply Approvals Xp Power
19X6867
Power Supply, Ac-Dc, Medical, 24V, 5.4A; Power Supply Approvals Xp Power 19X6867
POWER SUPPLY, AC-DC, MEDICAL, 24V, 5.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 5.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1279-ND 20X0072 19X6867
Product Name AC DC Converters Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 24 V, 5.4 A Rohs Compliant Xp Power Power Supply, Ac-Dc, Medical, 24V, 5.4A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - SRL40-12 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 480 watts
View Details