XP Power AC DC Converters ECS130US18

Description
Open Frame AC DC Converters 1 Output 18V 7.3A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 18V 7.3A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1278-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1278-ND
AC DC Converters 1470-1278-ND
Open Frame AC DC Converters 1 Output 18V 7.3A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 18V 7.3A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 18V, 7.3A; Power Supply Approvals Xp Power - 19X6866 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 18V, 7.3A; Power Supply Approvals Xp Power
19X6866
Power Supply, Ac-Dc, Medical, 18V, 7.3A; Power Supply Approvals Xp Power 19X6866
POWER SUPPLY, AC-DC, MEDICAL, 18V, 7.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 18V, 7.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 18 V, 7.3 A Rohs Compliant Xp Power - 20X0071 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 18 V, 7.3 A Rohs Compliant Xp Power
20X0071
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 18 V, 7.3 A Rohs Compliant Xp Power 20X0071
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 18 V, 7.3 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 18 V, 7.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1278-ND 19X6866 20X0071
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 18V, 7.3A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 18 V, 7.3 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCR600-1.5B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details