XP Power AC DC Converters ECS130US15

Description
Open Frame AC DC Converters 1 Output 15V 8.7A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 8.7A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1277-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1277-ND
AC DC Converters 1470-1277-ND
Open Frame AC DC Converters 1 Output 15V 8.7A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 8.7A 80 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 15 V, 8.7 A Rohs Compliant Xp Power - 20X0070 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 15 V, 8.7 A Rohs Compliant Xp Power
20X0070
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 15 V, 8.7 A Rohs Compliant Xp Power 20X0070
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 15 V, 8.7 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 15 V, 8.7 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 15V, 8.7A; Power Supply Approvals Xp Power - 19X6865 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 8.7A; Power Supply Approvals Xp Power
19X6865
Power Supply, Ac-Dc, Medical, 15V, 8.7A; Power Supply Approvals Xp Power 19X6865
POWER SUPPLY, AC-DC, MEDICAL, 15V, 8.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:8.7A; Output Power Max:130W RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 8.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:8.7A; Output Power Max:130W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1277-ND 20X0070 19X6865
Product Name AC DC Converters Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 15 V, 8.7 A Rohs Compliant Xp Power Power Supply, Ac-Dc, Medical, 15V, 8.7A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details