XP Power AC DC Converters ECS130US12

Description
Open Frame AC DC Converters 1 Output 12V 10.9A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 10.9A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1276-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1276-ND
AC DC Converters 1470-1276-ND
Open Frame AC DC Converters 1 Output 12V 10.9A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 10.9A 80 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 12 V, 10.9 A Rohs Compliant Xp Power - 20X0069 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 12 V, 10.9 A Rohs Compliant Xp Power
20X0069
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 12 V, 10.9 A Rohs Compliant Xp Power 20X0069
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 12 V, 10.9 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 12 V, 10.9 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 12V, 10.9A; Power Supply Approvals Xp Power - 19X6864 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 10.9A; Power Supply Approvals Xp Power
19X6864
Power Supply, Ac-Dc, Medical, 12V, 10.9A; Power Supply Approvals Xp Power 19X6864
POWER SUPPLY, AC-DC, MEDICAL, 12V, 10.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 10.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1276-ND 20X0069 19X6864
Product Name AC DC Converters Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 80 V, 264 V, 130 W, 12 V, 10.9 A Rohs Compliant Xp Power Power Supply, Ac-Dc, Medical, 12V, 10.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details