XP Power ECS100 Series DC Power Supply ECS100US48

Description
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty
Request a Quote Datasheet
Description
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS100 Series DC Power Supply - ECS100US48 - XP Power
Sunnyvale, CA, USA
ECS100 Series DC Power Supply
ECS100US48
ECS100 Series DC Power Supply ECS100US48
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty

• 80/100 W - Convection/Forced
• IT & Medical Safety Approvals
• Class I & II Construction
• Industry Standard 2" x 4" x 1.25
• Low Leakage Current
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1275-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1275-ND
AC DC Converters 1470-1275-ND
Open Frame AC DC Converters 1 Output 48V 2.1A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 2.1A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 2.1A; Power Supply Approvals Xp Power - 33R2425 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 2.1A; Power Supply Approvals Xp Power
33R2425
Power Supply, Ac-Dc, Medical, 48V, 2.1A; Power Supply Approvals Xp Power 33R2425
POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; External Depth:50.8mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; External Depth:50.8mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 48 V, 2.1 A Rohs Compliant Xp Power - 35R0606 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 48 V, 2.1 A Rohs Compliant Xp Power
35R0606
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 48 V, 2.1 A Rohs Compliant Xp Power 35R0606
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 48 V, 2.1 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 48 V, 2.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECS100US48 1470-1275-ND 33R2425 35R0606
Product Name ECS100 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 2.1A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 48 V, 2.1 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
DIN Rail Power Supplies - 1755075 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details