XP Power ECS100 Series DC Power Supply ECS100US24

Description
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty
Request a Quote Datasheet
Description
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS100 Series DC Power Supply - ECS100US24 - XP Power
Sunnyvale, CA, USA
ECS100 Series DC Power Supply
ECS100US24
ECS100 Series DC Power Supply ECS100US24
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty

• 80/100 W - Convection/Forced
• IT & Medical Safety Approvals
• Class I & II Construction
• Industry Standard 2" x 4" x 1.25
• Low Leakage Current
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1273-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1273-ND
AC DC Converters 1470-1273-ND
Open Frame AC DC Converters 1 Output 24V 4.2A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 4.2A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 25478004 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
25478004
Power Supply/Voltage Converter PC Board Mount 25478004
POWER SUPPLY, AC-DC CONVERTER, IT AND MEDICAL SAFETY APPROVALS, 24 VDC, 4.2 AMP, 65 WATTS, 1 OUTPUT, INPUT VOLTAGE:80 VAC TO 264 VAC ADJUSTABLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC CONVERTER, IT AND MEDICAL SAFETY APPROVALS, 24 VDC, 4.2 AMP, 65 WATTS, 1 OUTPUT, INPUT VOLTAGE:80 VAC TO 264 VAC ADJUSTABLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Ac-Dc, Medical, 24V, 4.2A; Power Supply Approvals Xp Power - 33R2423 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 4.2A; Power Supply Approvals Xp Power
33R2423
Power Supply, Ac-Dc, Medical, 24V, 4.2A; Power Supply Approvals Xp Power 33R2423
POWER SUPPLY, AC-DC, MEDICAL, 24V, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 24 V, 4.2 A Rohs Compliant Xp Power - 35R0604 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 24 V, 4.2 A Rohs Compliant Xp Power
35R0604
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 24 V, 4.2 A Rohs Compliant Xp Power 35R0604
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 24 V, 4.2 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 24 V, 4.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECS100US24 1470-1273-ND 25478004 33R2423 35R0604
Product Name ECS100 Series DC Power Supply AC DC Converters Power Supply/Voltage Converter PC Board Mount Power Supply, Ac-Dc, Medical, 24V, 4.2A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 24 V, 4.2 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 222965855 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details