XP Power AC DC Converters ECS100US24-C

Description
Enclosed AC DC Converters 1 Output 24V 4.2A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 4.2A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECS100US24-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECS100US24-C-ND
AC DC Converters ECS100US24-C-ND
Enclosed AC DC Converters 1 Output 24V 4.2A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 4.2A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 4.2A; No. Of Outputs Xp Power - 18AC7242 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 4.2A; No. Of Outputs Xp Power
18AC7242
Power Supply, Medical, Ac-Dc, 24V, 4.2A; No. Of Outputs Xp Power 18AC7242
POWER SUPPLY, MEDICAL, AC-DC, 24V, 4.2A; No. of Outputs:1Outputs; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 4.2A; No. of Outputs:1Outputs; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site
Ac-Dc Converter, Enclosed, 1 O/p, 80W, 4.2A; Power Supply Approvals Xp Power - 52T7259 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 80W, 4.2A; Power Supply Approvals Xp Power
52T7259
Ac-Dc Converter, Enclosed, 1 O/p, 80W, 4.2A; Power Supply Approvals Xp Power 52T7259
AC-DC CONVERTER, ENCLOSED, 1 O/P, 80W, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 80W, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS100US24-C-ND 18AC7242 52T7259
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 4.2A; No. Of Outputs Xp Power Ac-Dc Converter, Enclosed, 1 O/p, 80W, 4.2A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply; AC/DC Converter
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1720769 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details