XP Power ECS100 Series DC Power Supply ECS100US12

Description
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty
Request a Quote Datasheet
Description
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS100 Series DC Power Supply - ECS100US12 - XP Power
Sunnyvale, CA, USA
ECS100 Series DC Power Supply
ECS100US12
ECS100 Series DC Power Supply ECS100US12
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty

• 80/100 W - Convection/Forced
• IT & Medical Safety Approvals
• Class I & II Construction
• Industry Standard 2" x 4" x 1.25
• Low Leakage Current
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1270-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1270-ND
AC DC Converters 1470-1270-ND
Open Frame AC DC Converters 1 Output 12V 8.3A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 8.3A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 8.3A; Power Supply Approvals Xp Power - 33R2421 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 8.3A; Power Supply Approvals Xp Power
33R2421
Power Supply, Ac-Dc, Medical, 12V, 8.3A; Power Supply Approvals Xp Power 33R2421
POWER SUPPLY, AC-DC, MEDICAL, 12V, 8.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 8.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 12 V, 8.3 A Rohs Compliant Xp Power - 35R0602 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 12 V, 8.3 A Rohs Compliant Xp Power
35R0602
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 12 V, 8.3 A Rohs Compliant Xp Power 35R0602
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 12 V, 8.3 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 12 V, 8.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECS100US12 1470-1270-ND 33R2421 35R0602
Product Name ECS100 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 8.3A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 80 W, 12 V, 8.3 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details