XP Power ECP60 Series AC-DC Power Supply ECP60UT04

Description
ECP60 Series AC-DC Power Supply 60 Watts Low Profile Design Compact Size, 4" x 2" IT & Medical Approvals Single, Dual and Triple Output <0.5 W No Load Input Power Peak Load Capability 3 Year Warranty
Request a Quote Datasheet
Description
ECP60 Series AC-DC Power Supply 60 Watts Low Profile Design Compact Size, 4" x 2" IT & Medical Approvals Single, Dual and Triple Output <0.5 W No Load Input Power Peak Load Capability 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP60 Series AC-DC Power Supply - ECP60UT04 - XP Power
Sunnyvale, CA, USA
ECP60 Series AC-DC Power Supply
ECP60UT04
ECP60 Series AC-DC Power Supply ECP60UT04
ECP60 Series AC-DC Power Supply 60 Watts Low Profile Design Compact Size, 4" x 2" IT & Medical Approvals Single, Dual and Triple Output <0.5 W No Load Input Power Peak Load Capability 3 Year Warranty

ECP60 Series AC-DC Power Supply

60 Watts

  • Low Profile Design
  • Compact Size, 4" x 2"
  • IT & Medical Approvals
  • Single, Dual and Triple Output
  • <0.5 W No Load Input Power
  • Peak Load Capability
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-1269-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1269-ND
AC DC Converters 1470-1269-ND
Open Frame AC DC Converters 3 Output 5V 24V -12V 7A, 1.5A, 300mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 24V -12V 7A, 1.5A, 300mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power - 62T2005 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power
62T2005
Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power 62T2005
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC; Height:26.3mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC; Height:26.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP60UT04 1470-1269-ND 62T2005
Product Name ECP60 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers