XP Power ECP60 Series AC-DC Power Supply ECP60UD03

Description
ECP60 Series AC-DC Power Supply 60 Watts Low Profile Design Compact Size, 4" x 2" IT & Medical Approvals Single, Dual and Triple Output <0.5 W No Load Input Power Peak Load Capability 3 Year Warranty
Request a Quote Datasheet
Description
ECP60 Series AC-DC Power Supply 60 Watts Low Profile Design Compact Size, 4" x 2" IT & Medical Approvals Single, Dual and Triple Output <0.5 W No Load Input Power Peak Load Capability 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP60 Series AC-DC Power Supply - ECP60UD03 - XP Power
Sunnyvale, CA, USA
ECP60 Series AC-DC Power Supply
ECP60UD03
ECP60 Series AC-DC Power Supply ECP60UD03
ECP60 Series AC-DC Power Supply 60 Watts Low Profile Design Compact Size, 4" x 2" IT & Medical Approvals Single, Dual and Triple Output <0.5 W No Load Input Power Peak Load Capability 3 Year Warranty

ECP60 Series AC-DC Power Supply

60 Watts

  • Low Profile Design
  • Compact Size, 4" x 2"
  • IT & Medical Approvals
  • Single, Dual and Triple Output
  • <0.5 W No Load Input Power
  • Peak Load Capability
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-1264-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1264-ND
AC DC Converters 1470-1264-ND
Open Frame AC DC Converters 2 Output 5V 24V 7A, 1.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 24V 7A, 1.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 2O/p, 60W; Power Supply Approvals Xp Power - 62T2000 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 2O/p, 60W; Power Supply Approvals Xp Power
62T2000
Power Supply, Ac-Dc, Medical, 2O/p, 60W; Power Supply Approvals Xp Power 62T2000
POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC; Height:26.3mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC; Height:26.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP60UD03 1470-1264-ND 62T2000
Product Name ECP60 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 2O/p, 60W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-1000A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details