XP Power ECP60 Series AC-DC Power Supply ECP60UD01

Description
ECP60 Series AC-DC Power Supply 60 Watts Low Profile Design Compact Size, 4" x 2" IT & Medical Approvals Single, Dual and Triple Output <0.5 W No Load Input Power Peak Load Capability 3 Year Warranty
Request a Quote Datasheet
Description
ECP60 Series AC-DC Power Supply 60 Watts Low Profile Design Compact Size, 4" x 2" IT & Medical Approvals Single, Dual and Triple Output <0.5 W No Load Input Power Peak Load Capability 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP60 Series AC-DC Power Supply - ECP60UD01 - XP Power
Sunnyvale, CA, USA
ECP60 Series AC-DC Power Supply
ECP60UD01
ECP60 Series AC-DC Power Supply ECP60UD01
ECP60 Series AC-DC Power Supply 60 Watts Low Profile Design Compact Size, 4" x 2" IT & Medical Approvals Single, Dual and Triple Output <0.5 W No Load Input Power Peak Load Capability 3 Year Warranty

ECP60 Series AC-DC Power Supply

60 Watts

  • Low Profile Design
  • Compact Size, 4" x 2"
  • IT & Medical Approvals
  • Single, Dual and Triple Output
  • <0.5 W No Load Input Power
  • Peak Load Capability
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-1262-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1262-ND
AC DC Converters 1470-1262-ND
Open Frame AC DC Converters 2 Output 5V 12V 7A, 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 12V 7A, 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 2O/p, 60W; Power Supply Approvals Xp Power - 62T1998 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 2O/p, 60W; Power Supply Approvals Xp Power
62T1998
Power Supply, Ac-Dc, Medical, 2O/p, 60W; Power Supply Approvals Xp Power 62T1998
POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC; Height:26.3mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC; Height:26.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A Rohs Compliant Xp Power - 95T8781 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A Rohs Compliant Xp Power
95T8781
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A Rohs Compliant Xp Power 95T8781
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECP60UD01 1470-1262-ND 62T1998 95T8781
Product Name ECP60 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 2O/p, 60W; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details