XP Power ECP40 Series DC Power Supply ECP40UT03

Description
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Request a Quote Datasheet
Description
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP40 Series DC Power Supply - ECP40UT03 - XP Power
Sunnyvale, CA, USA
ECP40 Series DC Power Supply
ECP40UT03
ECP40 Series DC Power Supply ECP40UT03
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1

• 40 Watts
• Ultra Compact Size from 3” x 2” x 0.9”
• IT & Medical Approvals
• Single, Dual and Triple Output
• <0.3 W No Load Input Power
• 3 Year Warranty


EMC and Safety
EmissionsEN55022, level B conducted & radiated
Harmonic CurrentsEN61000-3-2, class A
Voltage FlickerEN61000-3-3
ESD ImmunityEN61000-4-2, ±4 kV indirect contact, Perf Criteria A
Radiated ImmunityEN61000-4-3, 3 V/m, Perf Criteria A
EFT / BurstEN61000-4-4, level 2 Perf Criteria A
SurgeEN61000-4-5, level 2 Perf Criteria A
Conducted ImmunityEN61000-4-6, 3 V Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B
Safety ApprovalsEN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Supplier's Site Datasheet
AC DC Converters - ECP40UT03-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECP40UT03-ND
AC DC Converters ECP40UT03-ND
Open Frame AC DC Converters 3 Output 5V 24V -12V 7.8A, 1.3A, 500mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 24V -12V 7.8A, 1.3A, 500mA 85 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ECP40UT03 ECP40UT03-ND
Product Name ECP40 Series DC Power Supply AC DC Converters
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation, Military
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Power Supply - 97966416 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details