The ECP40US24 is a 40 Watt DC power supply from XP Power, designed for a wide input voltage range of 85-264 VAC and an input frequency of 47-63 Hz. It features a single output of 24 VDC with a maximum current of 1.67 A and a peak current capability of 2.17 A. The power supply has an efficiency rating of 90% at full load and operates within a temperature range of -10 °C to +70 °C, with derating above 50 °C. The ECP40US24 includes various protective features such as overvoltage protection, overload protection, and short circuit protection, ensuring reliable operation. It meets several safety and EMC standards, including EN60950-1 and IEC60601-1, making it suitable for IT and medical applications. The unit is compact, measuring 3,Äù x 2,Äù x 0.9,Äù, and has a low no-load input power of less than 0.3 W. It is designed for natural convection cooling and can withstand environmental conditions such as humidity levels from 5% to 95% RH.
• 40 Watts
• Ultra Compact Size from 3” x 2” x 0.9”
• IT & Medical Approvals
• Single, Dual and Triple Output
• <0.3 W No Load Input Power
• 3 Year Warranty
EMC and Safety | |||||
| Emissions | EN55022, level B conducted & radiated | ||||
| Harmonic Currents | EN61000-3-2, class A | ||||
| Voltage Flicker | EN61000-3-3 | ||||
| ESD Immunity | EN61000-4-2, ±4 kV indirect contact, Perf Criteria A | ||||
| Radiated Immunity | EN61000-4-3, 3 V/m, Perf Criteria A | ||||
| EFT / Burst | EN61000-4-4, level 2 Perf Criteria A | ||||
| Surge | EN61000-4-5, level 2 Perf Criteria A | ||||
| Conducted Immunity | EN61000-4-6, 3 V Perf Criteria A | ||||
| Dips & Interruptions | EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B | ||||
| Safety Approvals | EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1 | ||||
Open Frame AC DC Converters 1 Output 24V 1.67A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, MEDICAL, 24V, 1.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Height:19mm RoHS Compliant: Yes
AC/DC Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 40 W, 24 V, 1.67 A RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ECP40US24 | ECP40US24-ND | 52R2734 | 35R0599 |
| Product Name | ECP40 Series DC Power Supply | AC DC Converters | Power Supply, Ac-Dc, Medical, 24V, 1.67A; Power Supply Approvals Xp Power | Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 40 W, 24 V, 1.67 A Rohs Compliant Xp Power |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount; Open Frame | Open Frame | ||
| Applications | Instrumentation, Military | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |