XP Power ECP40 Series DC Power Supply ECP40US05

Description
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Request a Quote Datasheet
Description
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP40 Series DC Power Supply - ECP40US05 - XP Power
Sunnyvale, CA, USA
ECP40 Series DC Power Supply
ECP40US05
ECP40 Series DC Power Supply ECP40US05
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1

• 40 Watts
• Ultra Compact Size from 3” x 2” x 0.9”
• IT & Medical Approvals
• Single, Dual and Triple Output
• <0.3 W No Load Input Power
• 3 Year Warranty


EMC and Safety
EmissionsEN55022, level B conducted & radiated
Harmonic CurrentsEN61000-3-2, class A
Voltage FlickerEN61000-3-3
ESD ImmunityEN61000-4-2, ±4 kV indirect contact, Perf Criteria A
Radiated ImmunityEN61000-4-3, 3 V/m, Perf Criteria A
EFT / BurstEN61000-4-4, level 2 Perf Criteria A
SurgeEN61000-4-5, level 2 Perf Criteria A
Conducted ImmunityEN61000-4-6, 3 V Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B
Safety ApprovalsEN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Supplier's Site Datasheet
AC DC Converters - ECP40US05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECP40US05-ND
AC DC Converters ECP40US05-ND
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power - 52R2730 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power
52R2730
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power 52R2730
POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP40US05 ECP40US05-ND 52R2730
Product Name ECP40 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation, Military
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC Power Supply - DCR300-33T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details