XP Power ECP40 Series DC Power Supply ECP40UD03

Description
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Request a Quote Datasheet
Description
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP40 Series DC Power Supply - ECP40UD03 - XP Power
Sunnyvale, CA, USA
ECP40 Series DC Power Supply
ECP40UD03
ECP40 Series DC Power Supply ECP40UD03
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1

• 40 Watts
• Ultra Compact Size from 3” x 2” x 0.9”
• IT & Medical Approvals
• Single, Dual and Triple Output
• <0.3 W No Load Input Power
• 3 Year Warranty


EMC and Safety
EmissionsEN55022, level B conducted & radiated
Harmonic CurrentsEN61000-3-2, class A
Voltage FlickerEN61000-3-3
ESD ImmunityEN61000-4-2, ±4 kV indirect contact, Perf Criteria A
Radiated ImmunityEN61000-4-3, 3 V/m, Perf Criteria A
EFT / BurstEN61000-4-4, level 2 Perf Criteria A
SurgeEN61000-4-5, level 2 Perf Criteria A
Conducted ImmunityEN61000-4-6, 3 V Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B
Safety ApprovalsEN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Supplier's Site Datasheet
AC DC Converters - 1470-1259-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1259-ND
AC DC Converters 1470-1259-ND
Open Frame AC DC Converters 2 Output 5V 24V 5A, 1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 24V 5A, 1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 40W, 5V, 5A, 24V, 1A Rohs Compliant Xp Power - 62R9268 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 40W, 5V, 5A, 24V, 1A Rohs Compliant Xp Power
62R9268
Ac/dc Open Frame Power Supply, Medical, Fixed, 40W, 5V, 5A, 24V, 1A Rohs Compliant Xp Power 62R9268
AC/DC Open Frame Power Supply, Medical, Fixed, 40W, 5V, 5A, 24V, 1A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 40W, 5V, 5A, 24V, 1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP40UD03 1470-1259-ND 62R9268
Product Name ECP40 Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 40W, 5V, 5A, 24V, 1A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation, Military
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details