XP Power ECP40 Series DC Power Supply ECP40UD01

Description
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Request a Quote Datasheet
Description
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP40 Series DC Power Supply - ECP40UD01 - XP Power
Sunnyvale, CA, USA
ECP40 Series DC Power Supply
ECP40UD01
ECP40 Series DC Power Supply ECP40UD01
• 40 Watts • Ultra Compact Size from 3” x 2” x 0.9” • IT & Medical Approvals • Single, Dual and Triple Output • <0.3 W No Load Input Power • 3 Year Warranty EMC and Safety Emissions EN55022, level B conducted & radiated Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 ESD Immunity EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals EN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1

• 40 Watts
• Ultra Compact Size from 3” x 2” x 0.9”
• IT & Medical Approvals
• Single, Dual and Triple Output
• <0.3 W No Load Input Power
• 3 Year Warranty


EMC and Safety
EmissionsEN55022, level B conducted & radiated
Harmonic CurrentsEN61000-3-2, class A
Voltage FlickerEN61000-3-3
ESD ImmunityEN61000-4-2, ±4 kV indirect contact, Perf Criteria A
Radiated ImmunityEN61000-4-3, 3 V/m, Perf Criteria A
EFT / BurstEN61000-4-4, level 2 Perf Criteria A
SurgeEN61000-4-5, level 2 Perf Criteria A
Conducted ImmunityEN61000-4-6, 3 V Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B
Safety ApprovalsEN60950-1, cUL60950, IEC60950-1, EN60601-1, cUL60601-1, IEC60601-1
Supplier's Site Datasheet
AC DC Converters - 1470-1258-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1258-ND
AC DC Converters 1470-1258-ND
Open Frame AC DC Converters 2 Output 5V 12V 5A, 2A 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 12V 5A, 2A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 2O/p, 40W; Power Supply Approvals Xp Power - 52R2727 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 2O/p, 40W; Power Supply Approvals Xp Power
52R2727
Power Supply, Ac-Dc, Medical, 2O/p, 40W; Power Supply Approvals Xp Power 52R2727
POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 40W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Product Range:ECP Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 40W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Product Range:ECP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP40UD01 1470-1258-ND 52R2727
Product Name ECP40 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 2O/p, 40W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation, Military
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9040-40-dt-29593 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 40.0 volts
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details