XP Power AC DC Converters ECP225PS48-A

Description
Open Frame AC DC Converters 1 Output 48V 3.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 3.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2697-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2697-ND
AC DC Converters 1470-2697-ND
Open Frame AC DC Converters 1 Output 48V 3.1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 3.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Medical, 48V, 3.1A, 150W; Power Supply Approvals Xp Power - 82X2287 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Medical, 48V, 3.1A, 150W; Power Supply Approvals Xp Power
82X2287
Ac-Dc Converter, Medical, 48V, 3.1A, 150W; Power Supply Approvals Xp Power 82X2287
AC-DC CONVERTER, MEDICAL, 48V, 3.1A, 150W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, MEDICAL, 48V, 3.1A, 150W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2697-ND 82X2287
Product Name AC DC Converters Ac-Dc Converter, Medical, 48V, 3.1A, 150W; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Redundant Systems, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - DCS150-7 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details