XP Power ECP225 Series AC-DC Power Supply ECP225PS24

Description
ECP225 Series AC-DC Power Supply 225 Watts Low 1" Profile with 2.5" x 5" Footprint 150/225 W Convection/ Forced-cooled High Efficiency - up to 95% Medical & ITE Approvals Built-in Fan Supply <0.5 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
ECP225 Series AC-DC Power Supply 225 Watts Low 1" Profile with 2.5" x 5" Footprint 150/225 W Convection/ Forced-cooled High Efficiency - up to 95% Medical & ITE Approvals Built-in Fan Supply <0.5 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP225 Series AC-DC Power Supply - ECP225PS24 - XP Power
Sunnyvale, CA, USA
ECP225 Series AC-DC Power Supply
ECP225PS24
ECP225 Series AC-DC Power Supply ECP225PS24
ECP225 Series AC-DC Power Supply 225 Watts Low 1" Profile with 2.5" x 5" Footprint 150/225 W Convection/ Forced-cooled High Efficiency - up to 95% Medical & ITE Approvals Built-in Fan Supply <0.5 W No Load Input Power 3 Year Warranty

ECP225 Series AC-DC Power Supply

225 Watts

  • Low 1" Profile with 2.5" x 5" Footprint
  • 150/225 W Convection/ Forced-cooled
  • High Efficiency - up to 95%
  • Medical & ITE Approvals
  • Built-in Fan Supply
  • <0.5 W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-1255-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1255-ND
AC DC Converters 1470-1255-ND
Open Frame AC DC Converters 1 Output 24V 9.38A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 9.38A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 6.25A; Power Supply Approvals Xp Power - 85W2913 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 6.25A; Power Supply Approvals Xp Power
85W2913
Power Supply, Ac-Dc, Medical, 24V, 6.25A; Power Supply Approvals Xp Power 85W2913
POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP225PS24 1470-1255-ND 85W2913
Product Name ECP225 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 6.25A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Redundant Systems, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - SRL10-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details