XP Power ECP225 Series AC-DC Power Supply ECP225PS15

Description
ECP225 Series AC-DC Power Supply 225 Watts Low 1" Profile with 2.5" x 5" Footprint 150/225 W Convection/ Forced-cooled High Efficiency - up to 95% Medical & ITE Approvals Built-in Fan Supply <0.5 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
ECP225 Series AC-DC Power Supply 225 Watts Low 1" Profile with 2.5" x 5" Footprint 150/225 W Convection/ Forced-cooled High Efficiency - up to 95% Medical & ITE Approvals Built-in Fan Supply <0.5 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP225 Series AC-DC Power Supply - ECP225PS15 - XP Power
Sunnyvale, CA, USA
ECP225 Series AC-DC Power Supply
ECP225PS15
ECP225 Series AC-DC Power Supply ECP225PS15
ECP225 Series AC-DC Power Supply 225 Watts Low 1" Profile with 2.5" x 5" Footprint 150/225 W Convection/ Forced-cooled High Efficiency - up to 95% Medical & ITE Approvals Built-in Fan Supply <0.5 W No Load Input Power 3 Year Warranty

ECP225 Series AC-DC Power Supply

225 Watts

  • Low 1" Profile with 2.5" x 5" Footprint
  • 150/225 W Convection/ Forced-cooled
  • High Efficiency - up to 95%
  • Medical & ITE Approvals
  • Built-in Fan Supply
  • <0.5 W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-1254-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1254-ND
AC DC Converters 1470-1254-ND
Open Frame AC DC Converters 1 Output 15V 15A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 15A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power - 85W2912 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power
85W2912
Power Supply, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power 85W2912
POWER SUPPLY, AC-DC, MEDICAL, 15V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP225PS15 1470-1254-ND 85W2912
Product Name ECP225 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers