The Win Source Electronics part number 1349080-ECP225PS12 is an AC DC converter from the ECP series, designed for both commercial and medical applications. It provides a maximum output power of 225 watts with a single output voltage of 12V, delivering up to 18.75 A under forced cooling conditions. The input voltage range is 85-264 VAC, making it suitable for global applications, and it operates efficiently with up to 93% efficiency. This power supply features no minimum load requirement, ensuring flexibility in various applications. It includes protections for overvoltage, overload, short circuit, and thermal conditions, enhancing reliability. The unit is convection cooled for up to 150W and can handle 225W with forced cooling. It operates within a temperature range of -20°C to +70°C, with derating above 50°C. The product is compact, with dimensions of 5.00" L x 2.50" W x 1.00" H, and is designed for chassis mounting. It meets various safety and EMC standards, including UL62368-1 and IEC60601-1, making it compliant for medical and industrial use.
Win Source Part Number: 1349080-ECP225PS12
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: ECP (225W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Box
Size / Dimension: 5.00" L x 2.50" W x 1.00" H (127.0mm x 63.5mm x 25.4mm)
Applications: ITE (Commercial) , Medical
Standard Package: 100
Power (Watts): 150W (225W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 93%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 18.75 A
Mfr: XP Power
Base Product Number: ECP225
Approval Agency: CB, CE
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1349080-ECP225PS12 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |