XP Power AC DC Converters ECP225PS12-A

Description
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2693-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2693-ND
AC DC Converters 1470-2693-ND
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Medical, 12V, 12.5A, 150W; Power Supply Approvals Xp Power - 82X2283 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Medical, 12V, 12.5A, 150W; Power Supply Approvals Xp Power
82X2283
Ac-Dc Converter, Medical, 12V, 12.5A, 150W; Power Supply Approvals Xp Power 82X2283
AC-DC CONVERTER, MEDICAL, 12V, 12.5A, 150W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, MEDICAL, 12V, 12.5A, 150W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A Rohs Compliant Xp Power - 94X0612 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A Rohs Compliant Xp Power
94X0612
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A Rohs Compliant Xp Power 94X0612
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2693-ND 82X2283 94X0612
Product Name AC DC Converters Ac-Dc Converter, Medical, 12V, 12.5A, 150W; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 150 W, 12 V, 12.5 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - AT8000B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details