XP Power ECP180 Series AC-DC Power Supply ECP180PS36

Description
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty
Request a Quote
Description
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECP180PS36 is a single output AC-DC power supply from the ECP180 series by XP Power, designed for both medical and ITE applications. It operates at an output voltage of 36V with a maximum output current of 3.33A for convection cooling and 5.00A for forced cooling, providing a total power output of 180W under forced cooling conditions. The unit features a compact design with a low profile of 1 inch and a footprint of 2.0 inches by 4.0 inches, making it suitable for space-constrained applications. Efficiency ratings reach up to 94%, and the power supply minimizes no-load input power to less than 0.5W, aligning with environmental regulations. It includes a built-in fan supply rated at 12V and 500mA, and is equipped with safety features such as overvoltage, overload, and short circuit protection. The ECP180PS36 is approved for operation in ambient temperatures up to 70°C and can function at altitudes up to 5000m, making it versatile for various operational environments.

Datasheet Summary
Powered by GS/AI

The ECP180PS36 is a single output AC-DC power supply from the ECP180 series by XP Power, designed for both medical and ITE applications. It operates at an output voltage of 36V with a maximum output current of 3.33A for convection cooling and 5.00A for forced cooling, providing a total power output of 180W under forced cooling conditions. The unit features a compact design with a low profile of 1 inch and a footprint of 2.0 inches by 4.0 inches, making it suitable for space-constrained applications. Efficiency ratings reach up to 94%, and the power supply minimizes no-load input power to less than 0.5W, aligning with environmental regulations. It includes a built-in fan supply rated at 12V and 500mA, and is equipped with safety features such as overvoltage, overload, and short circuit protection. The ECP180PS36 is approved for operation in ambient temperatures up to 70°C and can function at altitudes up to 5000m, making it versatile for various operational environments.

Suppliers

Company
Product
Description
Supplier Links
ECP180 Series AC-DC Power Supply - ECP180PS36 - XP Power
Sunnyvale, CA, USA
ECP180 Series AC-DC Power Supply
ECP180PS36
ECP180 Series AC-DC Power Supply ECP180PS36
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty

• Low 1” Profile with 2” x 4” Footprint
• 120 W Convection / 180 W Forced cooled
• High Efficiency up to 95%
• Medical & ITE Approvals
• Built in Fan Supply
• <0.5 W No Load Input Power
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2375-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2375-ND
AC DC Converters 1470-2375-ND
Open Frame AC DC Converters 1 Output 36V 5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 36V, 3.33A; Power Supply Approvals Xp Power - 19X6862 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 36V, 3.33A; Power Supply Approvals Xp Power
19X6862
Power Supply, Ac-Dc, Medical, 36V, 3.33A; Power Supply Approvals Xp Power 19X6862
POWER SUPPLY, AC-DC, MEDICAL, 36V, 3.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 36V, 3.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP180PS36 1470-2375-ND 19X6862
Product Name ECP180 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 36V, 3.33A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details