Win Source Part Number: 1341473-ECP180PS36
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: ECP180 (180W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Box
Size / Dimension: 4.00" L x 2.00" W x 0.84" H (101.6mm x 50.8mm x 21.6mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 120W (180W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 94%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 5 A
Mfr: XP Power
Base Product Number: ECP180
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1341473-ECP180PS36 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |