XP Power ECP180 Series AC-DC Power Supply ECP180PS28

Description
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty
Request a Quote Datasheet
Description
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP180 Series AC-DC Power Supply - ECP180PS28 - XP Power
Sunnyvale, CA, USA
ECP180 Series AC-DC Power Supply
ECP180PS28
ECP180 Series AC-DC Power Supply ECP180PS28
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty

• Low 1” Profile with 2” x 4” Footprint
• 120 W Convection / 180 W Forced cooled
• High Efficiency up to 95%
• Medical & ITE Approvals
• Built in Fan Supply
• <0.5 W No Load Input Power
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2374-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2374-ND
AC DC Converters 1470-2374-ND
Open Frame AC DC Converters 1 Output 28V 6.43A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 6.43A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 28V, 4.3A; Power Supply Approvals Xp Power - 19X6861 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 28V, 4.3A; Power Supply Approvals Xp Power
19X6861
Power Supply, Ac-Dc, Medical, 28V, 4.3A; Power Supply Approvals Xp Power 19X6861
POWER SUPPLY, AC-DC, MEDICAL, 28V, 4.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 28V, 4.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP180PS28 1470-2374-ND 19X6861
Product Name ECP180 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 28V, 4.3A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details