XP Power ECP180 Series AC-DC Power Supply ECP180PS15

Description
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty
Request a Quote Datasheet
Description
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP180 Series AC-DC Power Supply - ECP180PS15 - XP Power
Sunnyvale, CA, USA
ECP180 Series AC-DC Power Supply
ECP180PS15
ECP180 Series AC-DC Power Supply ECP180PS15
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty

• Low 1” Profile with 2” x 4” Footprint
• 120 W Convection / 180 W Forced cooled
• High Efficiency up to 95%
• Medical & ITE Approvals
• Built in Fan Supply
• <0.5 W No Load Input Power
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2372-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2372-ND
AC DC Converters 1470-2372-ND
Open Frame AC DC Converters 1 Output 15V 8A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 8A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 8A; Power Supply Approvals Xp Power - 19X6859 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 8A; Power Supply Approvals Xp Power
19X6859
Power Supply, Ac-Dc, Medical, 15V, 8A; Power Supply Approvals Xp Power 19X6859
POWER SUPPLY, AC-DC, MEDICAL, 15V, 8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP180PS15 1470-2372-ND 19X6859
Product Name ECP180 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 8A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6864-ea-pub-10920-250-6u-60000w-32083 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details