XP Power ECP150 Series DC Power Supply ECP150PS28

Description
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty
Request a Quote Datasheet
Description
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP150 Series DC Power Supply - ECP150PS28 - XP Power
Sunnyvale, CA, USA
ECP150 Series DC Power Supply
ECP150PS28
ECP150 Series DC Power Supply ECP150PS28
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty

• 150 Watts
• 100 W Convection
• 150 W Forced
• 2” x 4” Foot Print
• Single Outputs from 12 V to 48 V
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1251-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1251-ND
AC DC Converters 1470-1251-ND
Open Frame AC DC Converters 1 Output 28V 3.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 3.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 28V, 5.4A; Power Supply Approvals Xp Power - 68R2073 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 28V, 5.4A; Power Supply Approvals Xp Power
68R2073
Power Supply, Ac-Dc, Medical, 28V, 5.4A; Power Supply Approvals Xp Power 68R2073
POWER SUPPLY, AC-DC, MEDICAL, 28V, 5.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 28V, 5.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP150PS28 1470-1251-ND 68R2073
Product Name ECP150 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 28V, 5.4A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details