XP Power ECP150 Series DC Power Supply ECP150PS24

Description
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty
Request a Quote Datasheet
Description
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP150 Series DC Power Supply - ECP150PS24 - XP Power
Sunnyvale, CA, USA
ECP150 Series DC Power Supply
ECP150PS24
ECP150 Series DC Power Supply ECP150PS24
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty

• 150 Watts
• 100 W Convection
• 150 W Forced
• 2” x 4” Foot Print
• Single Outputs from 12 V to 48 V
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1250-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1250-ND
AC DC Converters 1470-1250-ND
Open Frame AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Xp Power - 78R4546 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Xp Power
78R4546
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Xp Power 78R4546
POWER SUPPLY, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP150PS24 1470-1250-ND 78R4546
Product Name ECP150 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details