XP Power ECP150 Series DC Power Supply ECP150PS15

Description
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty
Request a Quote Datasheet
Description
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP150 Series DC Power Supply - ECP150PS15 - XP Power
Sunnyvale, CA, USA
ECP150 Series DC Power Supply
ECP150PS15
ECP150 Series DC Power Supply ECP150PS15
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty

• 150 Watts
• 100 W Convection
• 150 W Forced
• 2” x 4” Foot Print
• Single Outputs from 12 V to 48 V
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1249-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1249-ND
AC DC Converters 1470-1249-ND
Open Frame AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power - 68R2071 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power
68R2071
Power Supply, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power 68R2071
POWER SUPPLY, AC-DC, MEDICAL, 15V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP150PS15 1470-1249-ND 68R2071
Product Name ECP150 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details