XP Power ECP130 Series AC-DC Power Supply ECP130PS28

Description
ECP130 Series AC-DC Power Supplies 130 Watts Compact Size Medical Approvals Single Outputs from 3.3 to 48 V PCB Mount, Open Frame & Chassis Mount Encapsulated PCB & Chassis Mount Class II Peak Load Capability The ECP130 series is designed to minimize the no load power consumption and maximize efficiency to facilitate equipment design to meet the latest environmental legislation. Approved for medical and ITE applications, this range of single output AC-DC power supplies are packaged in a low profile 1.1" height with a foot print of just 2" by 3". The ECP130 provides up to 130 W force-cooled or 100 W convection-cooled leading to very high power densities of 19.7 W/in³ or 15.1 W/in³ respectively. The power supply contains two fuses and low leakage currents as required by medical applications and is safety approved to operate in a 80 °C ambient. The low profile and safety approvals covering ITE and medical standards along with conducted emissions to EN55011/22 level B allow the versatile ECP130 series to be used in a vast range of applications.
Request a Quote Datasheet
Description
ECP130 Series AC-DC Power Supplies 130 Watts Compact Size Medical Approvals Single Outputs from 3.3 to 48 V PCB Mount, Open Frame & Chassis Mount Encapsulated PCB & Chassis Mount Class II Peak Load Capability The ECP130 series is designed to minimize the no load power consumption and maximize efficiency to facilitate equipment design to meet the latest environmental legislation. Approved for medical and ITE applications, this range of single output AC-DC power supplies are packaged in a low profile 1.1" height with a foot print of just 2" by 3". The ECP130 provides up to 130 W force-cooled or 100 W convection-cooled leading to very high power densities of 19.7 W/in³ or 15.1 W/in³ respectively. The power supply contains two fuses and low leakage currents as required by medical applications and is safety approved to operate in a 80 °C ambient. The low profile and safety approvals covering ITE and medical standards along with conducted emissions to EN55011/22 level B allow the versatile ECP130 series to be used in a vast range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP130 Series AC-DC Power Supply - ECP130PS28 - XP Power
Sunnyvale, CA, USA
ECP130 Series AC-DC Power Supply
ECP130PS28
ECP130 Series AC-DC Power Supply ECP130PS28
ECP130 Series AC-DC Power Supplies 130 Watts Compact Size Medical Approvals Single Outputs from 3.3 to 48 V PCB Mount, Open Frame & Chassis Mount Encapsulated PCB & Chassis Mount Class II Peak Load Capability The ECP130 series is designed to minimize the no load power consumption and maximize efficiency to facilitate equipment design to meet the latest environmental legislation. Approved for medical and ITE applications, this range of single output AC-DC power supplies are packaged in a low profile 1.1" height with a foot print of just 2" by 3". The ECP130 provides up to 130 W force-cooled or 100 W convection-cooled leading to very high power densities of 19.7 W/in³ or 15.1 W/in³ respectively. The power supply contains two fuses and low leakage currents as required by medical applications and is safety approved to operate in a 80 °C ambient. The low profile and safety approvals covering ITE and medical standards along with conducted emissions to EN55011/22 level B allow the versatile ECP130 series to be used in a vast range of applications.

ECP130 Series AC-DC Power Supplies

130 Watts

  • Compact Size
  • Medical Approvals
  • Single Outputs from 3.3 to 48 V
  • PCB Mount, Open Frame & Chassis Mount
  • Encapsulated PCB & Chassis Mount
  • Class II
  • Peak Load Capability

The ECP130 series is designed to minimize the no load power consumption and maximize efficiency to facilitate equipment design to meet the latest environmental legislation. Approved for medical and ITE applications, this range of single output AC-DC power supplies are packaged in a low profile 1.1" height with a foot print of just 2" by 3". The ECP130 provides up to 130 W force-cooled or 100 W convection-cooled leading to very high power densities of 19.7 W/in³ or 15.1 W/in³ respectively. The power supply contains two fuses and low leakage currents as required by medical applications and is safety approved to operate in a 80 °C ambient. The low profile and safety approvals covering ITE and medical standards along with conducted emissions to EN55011/22 level B allow the versatile ECP130 series to be used in a vast range of applications.

Supplier's Site Datasheet
AC DC Converters - 1470-3013-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3013-ND
AC DC Converters 1470-3013-ND
Open Frame AC DC Converters 1 Output 28V 3.57A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 3.57A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 28V, 3.57A; Power Supply Approvals Xp Power - 46Y9874 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 28V, 3.57A; Power Supply Approvals Xp Power
46Y9874
Power Supply, Ac-Dc, Medical, 28V, 3.57A; Power Supply Approvals Xp Power 46Y9874
POWER SUPPLY, AC-DC, MEDICAL, 28V, 3.57A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 28V, 3.57A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 10CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECP130PS28 1470-3013-ND 46Y9874
Product Name ECP130 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 28V, 3.57A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly; Open Frame Open Frame
Applications Instrumentation, Information Technology Equipment
Features Overload Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227627 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details