XP Power ECM Series DC Power Supply ECM60UT34

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM60UT34 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM60UT34
ECM Series DC Power Supply ECM60UT34
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM60UT34-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM60UT34-ND
AC DC Converters ECM60UT34-ND
Open Frame AC DC Converters 3 Output 3.3V 5V 12V 8A, 1.5A, 500mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 3.3V 5V 12V 8A, 1.5A, 500mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power - 72K8456 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power
72K8456
Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power 72K8456
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; External Depth:4" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; External Depth:4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM60UT34 ECM60UT34-ND 72K8456
Product Name ECM Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DHP80-62 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details