The ECM60UT33 is a 60 Watt DC power supply from XP Power, designed for both industrial and medical applications. It features a compact size of 2.0,Äù x 4.0,Äù x 1.2,Äù and operates efficiently with a power density of 6.25 W/in². The unit supports a wide input voltage range of 90-264 VAC and offers multiple output options, including +5.0 V at 8.0 A, +15.0 V at 2.5 A, and -15.0 V at 0.5 A. The power supply is convection-cooled and can operate in temperatures ranging from 0 °C to +70 °C with derating. It includes built-in protections for overvoltage, overload, and short circuits, ensuring reliable performance. The ECM60UT33 meets EN55032 Level B conducted emissions and is compliant with various safety standards, making it suitable for applications requiring low leakage current and high reliability.
• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models
Open Frame AC DC Converters 3 Output 5V 15V -15V 8A, 2.5A, 500mA 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; No. of Outputs:3 Output; Power Rating (Covection Cooling):60W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ECM60UT33 | 1470-1247-ND | 72K8455 |
| Product Name | ECM Series DC Power Supply | AC DC Converters | Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Applications | Instrumentation | ||
| Operating Temperature | 0 to 80 C (32 to 176 F) | 0 to 70 C (32 to 158 F) |