Win Source Part Number: 1352174-ECM60UT33
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: ECM (60W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Box
Size / Dimension: 4.00" L x 2.00" W x 1.20" H (101.6mm x 50.8mm x 30.5mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 60W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 15V
Voltage - Output 3: -15V
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6007
Current - Output 1: 8 A
Current - Output 2: 2.5 A
Current - Output 3: 500 mA
Mfr: XP Power
Base Product Number: ECM60
Approval Agency: CB, CE
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1352174-ECM60UT33 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |