XP Power ECM Series DC Power Supply ECM60UT32

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM60UT32 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM60UT32
ECM Series DC Power Supply ECM60UT32
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM60UT32-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM60UT32-ND
AC DC Converters ECM60UT32-ND
Open Frame AC DC Converters 3 Output 5V 24V -12V 8A, 1.5A, 500mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 24V -12V 8A, 1.5A, 500mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 60W, 5V, 8A, 24V, 1.5A, -12V, 500Ma Rohs Compliant Xp Power - 24M1719 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 60W, 5V, 8A, 24V, 1.5A, -12V, 500Ma Rohs Compliant Xp Power
24M1719
Ac/dc Open Frame Power Supply, Medical, Fixed, 60W, 5V, 8A, 24V, 1.5A, -12V, 500Ma Rohs Compliant Xp Power 24M1719
AC/DC Open Frame Power Supply, Medical, Fixed, 60W, 5V, 8A, 24V, 1.5A, -12V, 500mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 60W, 5V, 8A, 24V, 1.5A, -12V, 500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM60UT32 ECM60UT32-ND 24M1719
Product Name ECM Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 60W, 5V, 8A, 24V, 1.5A, -12V, 500Ma Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers