XP Power ECM Series DC Power Supply ECM60UT31

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM60UT31 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM60UT31
ECM Series DC Power Supply ECM60UT31
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1246-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1246-ND
AC DC Converters 1470-1246-ND
Open Frame AC DC Converters 3 Output 5V 12V -12V 8A, 3A, 500mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 12V -12V 8A, 3A, 500mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power - 72K8454 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power
72K8454
Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power 72K8454
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM60UT31 1470-1246-ND 72K8454
Product Name ECM Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 3O/p, 60W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details