XP Power ECM60 Series DC Power Supply ECM60US48

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM60 Series DC Power Supply - ECM60US48 - XP Power
Sunnyvale, CA, USA
ECM60 Series DC Power Supply
ECM60US48
ECM60 Series DC Power Supply ECM60US48
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1245-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1245-ND
AC DC Converters 1470-1245-ND
Open Frame AC DC Converters 1 Output 48V 1.25A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 1.25A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 48 V, 1.25 A Rohs Compliant Xp Power - 24M1717 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 48 V, 1.25 A Rohs Compliant Xp Power
24M1717
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 48 V, 1.25 A Rohs Compliant Xp Power 24M1717
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 48 V, 1.25 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 48 V, 1.25 A RoHS Compliant: Yes

Supplier's Site
Power Supply/Voltage Converter PC Board Mount - 18880706 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18880706
Power Supply/Voltage Converter PC Board Mount 18880706
AC/DC OPEN FRAME POWER SUPPLY, MEDICAL, ADJUSTABLE, FIXED, 90 V, 264 V, 60 W, 48 V, 1.25 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC/DC OPEN FRAME POWER SUPPLY, MEDICAL, ADJUSTABLE, FIXED, 90 V, 264 V, 60 W, 48 V, 1.25 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM60US48 1470-1245-ND 24M1717 18880706
Product Name ECM60 Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 48 V, 1.25 A Rohs Compliant Xp Power Power Supply/Voltage Converter PC Board Mount
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details