XP Power ECM60 Series DC Power Supply ECM60US33

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM60 Series DC Power Supply - ECM60US33 - XP Power
Sunnyvale, CA, USA
ECM60 Series DC Power Supply
ECM60US33
ECM60 Series DC Power Supply ECM60US33
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM60US33-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM60US33-ND
AC DC Converters ECM60US33-ND
Open Frame AC DC Converters 1 Output 33V 1.8A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 33V 1.8A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 33V, 1.8A; Power Supply Approvals Xp Power - 72K5890 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 33V, 1.8A; Power Supply Approvals Xp Power
72K5890
Power Supply, Ac-Dc, Medical, 33V, 1.8A; Power Supply Approvals Xp Power 72K5890
POWER SUPPLY, AC-DC, MEDICAL, 33V, 1.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:33V; Output Current - Output 1:1.8A; Height:30.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 33V, 1.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:33V; Output Current - Output 1:1.8A; Height:30.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM60US33 ECM60US33-ND 72K5890
Product Name ECM60 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 33V, 1.8A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1262031 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details