XP Power ECM60 Series DC Power Supply ECM60US18

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM60 Series DC Power Supply - ECM60US18 - XP Power
Sunnyvale, CA, USA
ECM60 Series DC Power Supply
ECM60US18
ECM60 Series DC Power Supply ECM60US18
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM60US18-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM60US18-ND
AC DC Converters ECM60US18-ND
Open Frame AC DC Converters 1 Output 18V 3.3A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 18V 3.3A 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ECM60US18 ECM60US18-ND
Product Name ECM60 Series DC Power Supply AC DC Converters
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS, WEEE
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
DC Power Supply - 20V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details