XP Power ECM60 Series DC Power Supply ECM60US15

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM60 Series DC Power Supply - ECM60US15 - XP Power
Sunnyvale, CA, USA
ECM60 Series DC Power Supply
ECM60US15
ECM60 Series DC Power Supply ECM60US15
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1243-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1243-ND
AC DC Converters 1470-1243-ND
Open Frame AC DC Converters 1 Output 15V 4A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 4A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Xp Power - 71J0120 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Xp Power
71J0120
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Xp Power 71J0120
POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 15 V, 4 A Rohs Compliant Xp Power - 24M1715 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 15 V, 4 A Rohs Compliant Xp Power
24M1715
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 15 V, 4 A Rohs Compliant Xp Power 24M1715
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 15 V, 4 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 15 V, 4 A RoHS Compliant: Yes

Supplier's Site
Power Supply/Voltage Converter PC Board Mount - 18880698 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18880698
Power Supply/Voltage Converter PC Board Mount 18880698
POWER SUPPLY, AC-DC, MEDICAL, 4 AMP, 15V, 1 OUTPUT, POWER RATING (COVECTION COOLING) / 60W, INPUT VOLTAGE / 90 VAC TO 264 VAC, POWER SUPPLY OUTPUT TYPE / ADJUSTABLE, FIXED, OUTPUT 1:15 V, EXTERNAL DEPTH / 4, ROHS COMPLIANT / YES. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC, MEDICAL, 4 AMP, 15V, 1 OUTPUT, POWER RATING (COVECTION COOLING) / 60W, INPUT VOLTAGE / 90 VAC TO 264 VAC, POWER SUPPLY OUTPUT TYPE / ADJUSTABLE, FIXED, OUTPUT 1:15 V, EXTERNAL DEPTH / 4, ROHS COMPLIANT / YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM60US15 1470-1243-ND 71J0120 24M1715 18880698
Product Name ECM60 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 15 V, 4 A Rohs Compliant Xp Power Power Supply/Voltage Converter PC Board Mount
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers