XP Power AC DC Converters - ECM60US12 ECM60US12

Description
Manufacturer: XP Power Win Source Part Number: 870065-ECM60US12 Series: ECM (60W) Operating Temperature Range: 0°C ~ 70°C (With Derating) Features: Open Frame AC DC Converters Output 12V - - - 5A 90 ~ 264 VAC Input Package: Box Mounting: Chassis Mount Family Name: ECM60 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.40.6018
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 870065-ECM60US12 Series: ECM (60W) Operating Temperature Range: 0°C ~ 70°C (With Derating) Features: Open Frame AC DC Converters Output 12V - - - 5A 90 ~ 264 VAC Input Package: Box Mounting: Chassis Mount Family Name: ECM60 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.40.6018
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECM60US12 - 870065-ECM60US12 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - ECM60US12
870065-ECM60US12
AC DC Converters - ECM60US12 870065-ECM60US12
Manufacturer: XP Power Win Source Part Number: 870065-ECM60US12 Series: ECM (60W) Operating Temperature Range: 0°C ~ 70°C (With Derating) Features: Open Frame AC DC Converters Output 12V - - - 5A 90 ~ 264 VAC Input Package: Box Mounting: Chassis Mount Family Name: ECM60 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.40.6018

Manufacturer: XP Power
Win Source Part Number: 870065-ECM60US12
Series: ECM (60W)
Operating Temperature Range: 0°C ~ 70°C (With Derating)
Features: Open Frame AC DC Converters Output 12V - - - 5A 90 ~ 264 VAC Input
Package: Box
Mounting: Chassis Mount
Family Name: ECM60
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8504.40.6018

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 870065-ECM60US12
Product Name AC DC Converters - ECM60US12
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665G - ICE2QR0665G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 38 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details