XP Power ECM60 Series DC Power Supply ECM60US09

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM60 Series DC Power Supply - ECM60US09 - XP Power
Sunnyvale, CA, USA
ECM60 Series DC Power Supply
ECM60US09
ECM60 Series DC Power Supply ECM60US09
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM60US09-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM60US09-ND
AC DC Converters ECM60US09-ND
Open Frame AC DC Converters 1 Output 9V 6.7A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 6.7A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 9V, 6.7A; Power Supply Approvals Xp Power - 72K8451 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 9V, 6.7A; Power Supply Approvals Xp Power
72K8451
Power Supply, Ac-Dc, Medical, 9V, 6.7A; Power Supply Approvals Xp Power 72K8451
POWER SUPPLY, AC-DC, MEDICAL, 9V, 6.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:9V; Output Current - Output 1:6.7A; Product Range:ECM SeriesRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 9V, 6.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:9V; Output Current - Output 1:6.7A; Product Range:ECM SeriesRoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 9 V, 6.7 A Rohs Compliant Xp Power - 93T1517 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 9 V, 6.7 A Rohs Compliant Xp Power
93T1517
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 9 V, 6.7 A Rohs Compliant Xp Power 93T1517
AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 9 V, 6.7 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 9 V, 6.7 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM60US09 ECM60US09-ND 72K8451 93T1517
Product Name ECM60 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 9V, 6.7A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 9 V, 6.7 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details