XP Power ECM60 Series DC Power Supply ECM60US07

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM60 Series DC Power Supply - ECM60US07 - XP Power
Sunnyvale, CA, USA
ECM60 Series DC Power Supply
ECM60US07
ECM60 Series DC Power Supply ECM60US07
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM60US07-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM60US07-ND
AC DC Converters ECM60US07-ND
Open Frame AC DC Converters 1 Output 7V 8.6A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 7V 8.6A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 7 V, 8.6 A Rohs Compliant Xp Power - 94T3110 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 7 V, 8.6 A Rohs Compliant Xp Power
94T3110
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 7 V, 8.6 A Rohs Compliant Xp Power 94T3110
AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 7 V, 8.6 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 7 V, 8.6 A RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, Medical, 7V, 8.6A; Power Supply Approvals Xp Power - 44T9257 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 7V, 8.6A; Power Supply Approvals Xp Power
44T9257
Power Supply, Ac-Dc, Medical, 7V, 8.6A; Power Supply Approvals Xp Power 44T9257
POWER SUPPLY, AC-DC, MEDICAL, 7V, 8.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Height:30.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 7V, 8.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Height:30.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM60US07 ECM60US07-ND 94T3110 44T9257
Product Name ECM60 Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 7 V, 8.6 A Rohs Compliant Xp Power Power Supply, Ac-Dc, Medical, 7V, 8.6A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details