XP Power ECM60 Series DC Power Supply ECM60US05

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM60 Series DC Power Supply - ECM60US05 - XP Power
Sunnyvale, CA, USA
ECM60 Series DC Power Supply
ECM60US05
ECM60 Series DC Power Supply ECM60US05
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1241-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1241-ND
AC DC Converters 1470-1241-ND
Open Frame AC DC Converters 1 Output 5V 12A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 12A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 5V, 12A; Power Supply Approvals Xp Power - 72K8450 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 12A; Power Supply Approvals Xp Power
72K8450
Power Supply, Ac-Dc, Medical, 5V, 12A; Power Supply Approvals Xp Power 72K8450
POWER SUPPLY, AC-DC, MEDICAL, 5V, 12A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 12A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 5 V, 12 A Rohs Compliant Xp Power - 24M1714 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 5 V, 12 A Rohs Compliant Xp Power
24M1714
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 5 V, 12 A Rohs Compliant Xp Power 24M1714
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 5 V, 12 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 5 V, 12 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM60US05 1470-1241-ND 72K8450 24M1714
Product Name ECM60 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 12A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 60 W, 5 V, 12 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details