The Win Source Electronics part number 1338570-ECM40UT33 is a 40W AC-DC converter designed for both industrial and medical applications. It features a compact size of 4.00" L x 2.00" W x 1.20" H and offers a universal input voltage range of 90 to 264 VAC. The converter provides three outputs: 5V at 6A, 15V at 1.5A, and -15V at 500mA, with an efficiency rating of approximately 80%. This model operates within a temperature range of 0°C to 70°C, with derating at higher temperatures. It includes built-in protections for overvoltage, overload, and short circuits, ensuring reliable operation. The product is compliant with various safety standards, including IEC62368-1, and is suitable for chassis mounting. The converter also has a low leakage current and meets EN55032 Level B conducted emissions, making it a viable option for applications requiring stringent electromagnetic compatibility.
Win Source Part Number: 1338570-ECM40UT33
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: ECM (40W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Box
Size / Dimension: 4.00" L x 2.00" W x 1.20" H (101.6mm x 50.8mm x 30.5mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 40W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 15V
Voltage - Output 3: -15V
Efficiency: 80%
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6001
Current - Output 1: 6 A
Current - Output 2: 1.5 A
Current - Output 3: 500 mA
Mfr: XP Power
Base Product Number: ECM40
Approval Agency: CB, CE
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1338570-ECM40UT33 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |