XP Power ECM Series DC Power Supply ECM40UT33

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM40UT33 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM40UT33
ECM Series DC Power Supply ECM40UT33
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1239-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1239-ND
AC DC Converters 1470-1239-ND
Open Frame AC DC Converters 3 Output 5V 15V -15V 6A, 1.5A, 500mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 15V -15V 6A, 1.5A, 500mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 3O/p, 40W; Power Supply Approvals Xp Power - 72K8448 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 40W; Power Supply Approvals Xp Power
72K8448
Power Supply, Ac-Dc, Medical, 3O/p, 40W; Power Supply Approvals Xp Power 72K8448
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 40W; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 40W; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, Medical, 3O/p, 40W; No. Of Outputs Xp Power - 24M1713 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 40W; No. Of Outputs Xp Power
24M1713
Power Supply, Ac-Dc, Medical, 3O/p, 40W; No. Of Outputs Xp Power 24M1713
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 40W; No. of Outputs:3 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 40W; No. of Outputs:3 Output; Power Rating (Covection Cooling):40W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM40UT33 1470-1239-ND 72K8448
Product Name ECM Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 3O/p, 40W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1970993 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
View Details